Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 24V |
---|---|
Heat Temperature Max | 200°C |
Output Power | 80W |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 45mm |
External Width | 120mm |
Length | 150mm |
Preheating Plate, 80W, 24V | Newark Electronics |
PREHEATING PLATE, 80W, 24V | element14 |
Weller Preheating Plate, 80W, 24VAC, 200°C | Distrelec |
Where can I find additional details, specifications and documents for a WHP80.?
Additional datasheets, footprints and schematics for WHP80. are listed on our Part Details page. You can also find images and similar parts to WHP80. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHP80. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHP80. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHP80. fall under?
The WHP80. is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WHP80. when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHP80. you can contact the distributor directly for product support, shipping queries etc.
Is the WHP80. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WHP80. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for WHP80..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHP80. often in real-time on the comparison pages.
What if I can't find stock of WHP80.?
You can fill out our help required form which you can use to request a quote for WHP80. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.