Switch Replacement Magnets
Parts from Switch Replacement Magnets Category
MAGNET; For Use With:Gentech PS1 & PS2 Series Magnetic Reed Switch Position Sensors; Product Range:-; External Depth:6.4mm; External Length / Height:19.5mm; External Width:28.5mm; Fixing Centres:16mm; Material:Nylon 6.6; Operating RoHS Compliant: NA
CODED MAGENT: RECTANGULAR MAGNET; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 88 X 25 MM: STANDARD FORCE; USED WITH MODEL: SI-MAGB1SM
CODED MAGENT: RECTANGULAR MAGNET; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 88 X 25 MM: HIGH FORCE; USED WITH MODEL: SI-MAGB1SM
CODED MAGENT: RECTANGULAR MAGNET; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 88 X 25 MM: 90 DEGREES; USED WITH MODEL: SI-MAGB1SM
CODED MAGENT: SMALL RECTANGULAR MAGNET; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 43 X 26 MM: STANDARD FORCE; USED WITH MODEL: SI-MAGB2SM
CODED MAGENT: 30 MM MAGNET; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 30 MM BARREL: STANDARD FORCE; USED WITH MODEL: SI-MAGB3SM
Safety Interlock Switch, SPST-NO, SPST-NC, 100 mA, 100 mA, 30 V, Screw RoHS Compliant: Yes
MAGNET, PERMANENT; For Use With:Standexmeder Reed Switches/Sensors; Product Range:-; SVHC:No SVHC (15-Jun-2015); External Diameter:8mm; External Length / Height:15mm; Height:15mm; Material Composition:NdFeB; Operating Temperature RoHS Compliant: Yes
MAGNET, PERMANENT, NDFEB, 10X5X1.9MM; For Use With:Standexmeder Reed Switches/Sensors; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:1.9mm; External Length / Height:5mm; External Width:10mm; Material Co RoHS Compliant: Yes