Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.51
|
144
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
285
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
95
in stock
|
Buy Now | |
Farnell
from US$7.34
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$7.18
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$10.47
|
-
|
Buy Now | |
RS Americas
from US$24.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
LED Color | Red Green Blue |
---|---|
Forward Voltage | 5V |
Luminous Intensity | 2cd |
Display Dots x Lines | 16 x 32 |
Display Size | 192mm x 96mm |
Peak Wavelength | - |
Packaging | Each |
Product Range | - |
MSL | - |
Medium 16x32 RGB LED matrix panel | Adafruit Industries 420 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1/2 Emt To Rgd Ss Comb Cpl Steel |Crouse-Hinds 420 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
| Heilind Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers ALUM SPCR #4 1 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Hamlin Magnetic Sensors |
---|---|
Pull Force | 1150G |
Size | 0.15 Diameter/0.78" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 420?
Additional datasheets, footprints and schematics for 420 are listed on our Part Details page. You can also find images and similar parts to 420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 420 fall under?
The 420 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to 420 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 420 you can contact the distributor directly for product support, shipping queries etc.
Is the 420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 420 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Farnell and Rapid Electronics have stock available or on a lead time for 420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 420 often in real-time on the comparison pages.
What if I can't find stock of 420?
You can fill out our help required form which you can use to request a quote for 420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.