Status: | Unknown |
---|---|
Series: | Preventa XCS Series |
RoHS: | Unknown |
Prices starting from US$22.73
For Use With | Schneider Electric XCSDMP Coded Magnetic Switches |
---|---|
Product Range | Preventa XCS Series |
SVHC | No SVHC (12-Jan-2017) |
Contact Current DC Max | 100mA |
Contact Voltage DC Max | 24V |
IP Rating | IP66 IP67 |
Switch Terminals | Cable |
ACTUATOR FOR INTERLOCK XCSZP1 | RS |
Coded Magnet, For Use with Coded Magnetic Switch XCSDMP | Telemecanique Sensors XCSZP1 | RS Americas |
Magnet | Transfer Multisort Elektronik |
Safety Interlock, Coded Magnetic Sw | Newark Electronics |
CODED MAGNET, 0.1A, SAFETY INTERLOCK SW | element14 |
Where can I find additional details, specifications and documents for a XCSZP1?
Additional datasheets, footprints and schematics for XCSZP1 are listed on our Part Details page. You can also find images and similar parts to XCSZP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSZP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSZP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSZP1 fall under?
The XCSZP1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XCSZP1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSZP1 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSZP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSZP1 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XCSZP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSZP1 often in real-time on the comparison pages.
What if I can't find stock of XCSZP1?
You can fill out our help required form which you can use to request a quote for XCSZP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.