Voltage Transducers
Parts from Voltage Transducers Category
FREQUENCY TRANSDUCER, 0.02A, 360/440HZ; Transducer Function:-; Supply Voltage Min:63.5VAC; Supply Voltage Max:480VAC; Accuracy %:120%; Operating Temperature Min:-; Operating Temperature Max:-; Input Current:-; External Depth:-
TRANSDUCER, DC VOLTAGE, 50mV, 1mA; Transducer Function:DC Voltage Input; Supply Voltage Min:103.5V; Supply Voltage Max:126.5V; Accuracy %:0.5%; Operating Temperature Min:0°C; Operating Temperature Max:40°C; Input Current:- RoHS Compliant: NA
TRANSDUCER, TRUE RMS VOLTAGE, 1mA; Transducer Function:True RMS Voltage; Supply Voltage Min:0V; Supply Voltage Max:150V; Accuracy %:0.2%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Input Current:-; Linearity %:-RoHS Compliant: NA
VOLTAGE TRANSDUCER, 1000V ROHS COMPLIANT: YES
VOLT MEASURING TRANSDUCER, +/-10V O/P; Transducer Function:DC Voltage Input; Supply Voltage Min:19.2V; Supply Voltage Max:30V; Accuracy %:-; Operating Temperature Min:-25°C; Operating Temperature Max:60°C; Input Current:-; External RoHS Compliant: Yes
VOLTAGE TRANSDUCER, 0.5%, 1KV; Transducer Function:Voltage Transformer; Supply Voltage Min:-13.5V; Supply Voltage Max:26.4V; Accuracy %:0.5%; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Input Current:25mA; RoHS Compliant: Yes
VOLTAGE TRANSDUCER, 0.5%, 150V; Transducer Function:Voltage Transformer; Supply Voltage Min:-13.5V; Supply Voltage Max:26.4V; Accuracy %:0.5%; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Input Current:25mA; RoHS Compliant: Yes
VOLTAGE TRANSDUCER, 0.5%, 1.5KV; Transducer Function:Voltage Transformer; Supply Voltage Min:-13.5V; Supply Voltage Max:26.4V; Accuracy %:0.5%; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Input Current:25mA; RoHS Compliant: Yes
VOLTAGE TRANSDUCER, 0.5%, 250V; Transducer Function:Voltage Transformer; Supply Voltage Min:-13.5V; Supply Voltage Max:26.4V; Accuracy %:0.5%; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Input Current:25mA; RoHS Compliant: Yes