Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | DC Voltage Input |
---|---|
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 30VDC |
Accuracy % | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 60°C |
Input Current | 60mA |
External Depth | 114.5mm |
Output Current Max | 22mA |
Linearity % | - |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
MACX MCR-VDC-PT | RS |
MACX MCR voltage transducers for DC voltages VOLTAGE MEASUREMENT Series | Phoenix Contact 2906243 | RS Americas |
Transducer, 0.06A, 30Vdc, 114.5Mm | Newark Electronics |
TRANSDUCER, 0.06A, 30VDC, 114.5MM | element14 |
Terminal Block Interface Modules MACX MCR-VDC-PT | Sager |
Where can I find additional details, specifications and documents for a 2906243?
Additional datasheets, footprints and schematics for 2906243 are listed on our Part Details page. You can also find images and similar parts to 2906243 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2906243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2906243 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2906243 fall under?
The 2906243 is listed under Sensors & Transducers > Transducers > Power Transducers.
Can I view similar or alternative parts?
You can view similar parts to 2906243 when available in the Power Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2906243 you can contact the distributor directly for product support, shipping queries etc.
Is the 2906243 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2906243 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 2906243.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2906243 often in real-time on the comparison pages.
What if I can't find stock of 2906243?
You can fill out our help required form which you can use to request a quote for 2906243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.