2906239 Transducers by Phoenix Contact

TRANSDUCER 0.045A 30VDC 114.5MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$300.97


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$300.97
48
Buy Now
Logo for element14 element14 US$456.03
48
Buy Now
Logo for Farnell Farnell US$447.25
48
Buy Now
Logo for RS Americas RS Americas US$433.41
5
Buy Now
Logo for Distrelec Distrelec US$374.20
2
Buy Now
Logo for Sager Sager US$514.10
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function AC Voltage Input
Supply Voltage Min 19.2VDC
Supply Voltage Max 30VDC
Accuracy % -
Operating Temperature Min -25°C
Operating Temperature Max 60°C
Input Current 45mA
External Depth 114.5mm
Output Current Max 22mA
Linearity % -
Product Range -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Transducer, 0.045A, 30Vdc, 114.5Mm | Newark Electronics
TRANSDUCER, 0.045A, 30VDC, 114.5MM | element14
MACX MCR-VAC | RS
Voltage measuring transducers - MACX MCR-VAC VOLTAGE MEASUREMENT Series | Phoenix Contact 2906239 | RS Americas
Phoenix Contact Measuring Transducer, 660VAC, 0 ... 10 V / 0 ... 20 mA / 4 ... 20 mA | Distrelec
Terminal Block Interface Modules MACX MCR-VAC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2906239?

Additional datasheets, footprints and schematics for 2906239 are listed on our Part Details page. You can also find images and similar parts to 2906239 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2906239 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2906239 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2906239 fall under?

The 2906239 is listed under Sensors & Transducers > Transducers > Power Transducers.

Can I view similar or alternative parts?

You can view similar parts to 2906239 when available in the Power Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2906239 you can contact the distributor directly for product support, shipping queries etc.

Is the 2906239 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2906239 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 2906239.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2906239 often in real-time on the comparison pages.

What if I can't find stock of 2906239?

You can fill out our help required form which you can use to request a quote for 2906239 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay