Infrared Temperature Sensors
Parts from Infrared Temperature Sensors Category
THERMOPILE SENSOR, RTD, TO-18; Supply Voltage:-; Sensing Temperature Min:-20°C; Sensing Temperature Max:85°C; Response Time:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Analogue Outputs:-; Digital Outputs:- RoHS Compliant: Yes
THERMOPILE IR-SENSOR, 3855K, TO-5; Supply Voltage:-; Sensing Temperature Min:-20°C; Sensing Temperature Max:85°C; Response Time:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Analogue Outputs:-; Digital Outputs:-RoHS Compliant: Yes
THERMOPILE IR SENSOR, -20 DEGREE TO +100DEG, TO-46; Supply Voltage:-; Sensing Temperature Min:-20°C; Sensing Temperature Max:100°C; Response Time:25ms; Operating Temperature Min:-20°C; Operating Temperature Max:100°C; Field of View:-RoHS Compliant: Yes
INFRARED TEMPERATURE SENSOR, 0°C to +250°C; Supply Voltage:24VDC; Sensing Temperature Min:0°C; Sensing Temperature Max:+250°C; Response Time:200ms; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Digital Outputs:- RoHS Compliant: NA
IR SENSOR W/LED DISPLAY, 9.1M, 6:1; Supply Voltage:24VDC; Sensing Temperature Min:-18°C; Sensing Temperature Max:538°C; Response Time:100ms; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Analogue Outputs:4mA to 20mA RoHS Compliant: No