Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | .36in, 9.1mm |
---|---|
Length | .334in, 8.5mm |
Wire Length | 13.2mm, .52in |
TP Voltage (T_BB/T_amb) | .9 ± .25mV |
Responsivity (T_BB/T_amb) | 103 |
T_ref for TP Resistance | 25°C |
T_BB/T_amb Responsivity | +100 and +25°C |
Ambient Temperature Range | -4 – 185°F, -20 – 85°C |
Field of View at FWHM | 10° |
β-Value (at T1/T2) NTC | 3955% |
Optics | Silicon Lens |
Package | TO-5 |
Sensor Type | Thermopile Temperature Element |
Wire/Cladding Type | Metal Pin |
Filter Type | Blank Silicon |
Model Number | TS105-10L5.5mm |
Target T_Object Range | -40 – 300°C |
T_ref for R_Thermistor | 25°C |
T_BB/T_amb for TP Voltage | 100/25°C |
TP Resistance (at T_ref) | 43 ± 8kΩ |
R_Thermistor (at T_ref) | 100 ± 5kΩ |
T1/T2 for β-Value of NTC | 0 – 50°C |
Thermistor Type | NTC |
THERMOPILE IR-SENSOR, 1 ELEMENT, TO-5 | element14 |
TS105-10L5.5 MM | TTI Europe |
Thermopile Ir-Sensor, 1 Element, To-5 | Newark Electronics |
Thermistor NTC 43KOhm ±0.3% 4-Pin TO-5 | Avnet America |
Infrared Detectors THERMOPILE TEMP ELEMENT TO-5 | Sager |
Where can I find additional details, specifications and documents for a G-TPCO-019?
Additional datasheets, footprints and schematics for G-TPCO-019 are listed on our Part Details page. You can also find images and similar parts to G-TPCO-019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-TPCO-019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-TPCO-019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-TPCO-019 fall under?
The G-TPCO-019 is listed under Sensors > Temperature Sensors > Thermopile Infrared Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-TPCO-019 when available in the Thermopile Infrared Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-TPCO-019 you can contact the distributor directly for product support, shipping queries etc.
Is the G-TPCO-019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-TPCO-019 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for G-TPCO-019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-TPCO-019 often in real-time on the comparison pages.
What if I can't find stock of G-TPCO-019?
You can fill out our help required form which you can use to request a quote for G-TPCO-019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.