Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.45
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.37
|
41
in stock
|
Buy Now | |
RS Americas
from US$12.80
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.37
|
13
in stock
|
Buy Now | |
Future Electronics
from US$14.50
|
-
|
Buy Now | |
Avnet America
from US$13.49
|
-
|
Buy Now | |
TTI Europe
from US$12.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
TEMP SENSOR, TO-39 PKG, 60V/W, 6-13MICROMETER, 55DEGFOV | Heilind Electronics |
Sensor, Infrared Sensor, Thermopile, IR Sensor | Amphenol Advanced Sensors ZTP-115M | RS Americas |
Thermopile Ir Module, Voltage Output | Newark Electronics |
ZTP-115M Series 5 V 2.7 mA -40â–‘C to 145â–‘C Analog Thermopile IR Module | Future Electronics |
Infrared temp sensor, non-contacting | Avnet America |
Where can I find additional details, specifications and documents for a ZTP-115M.?
Additional datasheets, footprints and schematics for ZTP-115M. are listed on our Part Details page. You can also find images and similar parts to ZTP-115M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZTP-115M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZTP-115M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZTP-115M. fall under?
The ZTP-115M. is listed under Sensors & Transducers > Sensors > Temperature Sensors > Infrared Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZTP-115M. when available in the Infrared Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZTP-115M. you can contact the distributor directly for product support, shipping queries etc.
Is the ZTP-115M. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZTP-115M. have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for ZTP-115M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZTP-115M. often in real-time on the comparison pages.
What if I can't find stock of ZTP-115M.?
You can fill out our help required form which you can use to request a quote for ZTP-115M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.