Air Mass Sensors
Parts from Air Mass Sensors Category
SENSOR, AIRFLOW, 750SCCM, 25PSI, LONG PORT; Flow Rate Min:-; Flow Rate Max:750cc/min; Pressure Max:25psi; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Port Style:Hose / Tube; Accuracy %:-; Product Range:HAF Series RoHS Compliant: Yes
AIR MASS FLOW SENSOR, 50PSI, 15L/MIN; Flow Rate Min:0l/min; Flow Rate Max:15l/min; Pressure Max:50psi; Supply Voltage DC Min:8V; Supply Voltage DC Max:15V; Port Style:-; Accuracy %:-; Product Range:AWM5000 Series
MEMS FLOW SENSOR, AIR, 0-1LPM, 7PSI; Flow Rate Min:-; Flow Rate Max:1l/min; Pressure Max:7psi; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Port Style:Barbed; Accuracy %:5%; Product Range:D6F-P Series; Accuracy:± 5% RoHS Compliant: Yes
Mass Air Flow Sensor, MEMS, 1 l/min, 5 %, 7 psi, Barbed, 4.75 V RoHS Compliant: Yes
Mass Air Flow Sensor, MEMS, 50 l/min, 3 %, 72.5 psi, Straight, 10.8 V RoHS Compliant: Yes