Air Mass Sensors
Parts from Air Mass Sensors Category
MEMS FLOW SENSOR, AIR, 0-3LPM, 30PSI; Flow Rate Min:-; Flow Rate Max:3l/min; Pressure Max:30psi; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:26.4V; Port Style:-; Accuracy %:5%; Product Range:D6F-03A3 Series; Accuracy:± 5% RoHS Compliant: Yes
SENSOR, AIRFLOW, 25SCCM, 150PSI, MANIFOLD; Flow Rate Min:-25cc/min; Flow Rate Max:+25cc/min; Pressure Max:250psi; Supply Voltage DC Min:8V; Supply Voltage DC Max:15V; Port Style:Manifold; Accuracy %:-; Product Range:AWM40000 Series RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SCCM, 25PSI, LONG PORT; Flow Rate Min:-200cc/min; Flow Rate Max:200cc/min; Pressure Max:25psi; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Port Style:Dual Axial Barbed; Accuracy %:- RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SCCM, 25PSI, LONG PORT; Flow Rate Min:-200cc/min; Flow Rate Max:200cc/min; Pressure Max:25psi; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Port Style:Dual Axial Barbed; Accuracy %:- RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SCCM, 25PSI, LONG PORT; Flow Rate Min:-200cc/min; Flow Rate Max:200cc/min; Pressure Max:25psi; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Port Style:Dual Axial Barbed; Accuracy %:- RoHS Compliant: Yes
Mass Air Flow Sensor, Zephyr, Digital, High Accuracy, 200 cc/min, 2.5 %, 25 psi, Tube L, 4.5 V RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SLPM, 60PSI, THREADED; Flow Rate Min:-; Flow Rate Max:200l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Threaded; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
SENSOR, AIRFLOW, 20SLPM, 60PSI, THREADED; Flow Rate Min:-; Flow Rate Max:20l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Threaded; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SCCM, 25PSI, SHORT PORT; Flow Rate Min:-; Flow Rate Max:200cc/min; Pressure Max:25psi; Supply Voltage DC Min:2.97V; Supply Voltage DC Max:3.63V; Port Style:Radial; Accuracy %:2.5%; Product Range:HAF Series RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SCCM, 25PSI, LONG PORT; Flow Rate Min:-; Flow Rate Max:200cc/min; Pressure Max:25psi; Supply Voltage DC Min:2.97V; Supply Voltage DC Max:3.63V; Port Style:Radial; Accuracy %:2.5%; Product Range:HAF Series RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SCCM, 25PSI, SHORT PORT; Flow Rate Min:-; Flow Rate Max:200cc/min; Pressure Max:25psi; Supply Voltage DC Min:2.97V; Supply Voltage DC Max:3.63V; Port Style:Radial; Accuracy %:2.5%; Product Range:HAF Series RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SCCM, 25PSI, SHORT PORT; Flow Rate Min:-; Flow Rate Max:200cc/min; Pressure Max:25psi; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Port Style:Radial; Accuracy %:2.5%; Product Range:HAF Series RoHS Compliant: Yes
SENSOR, AIRFLOW, 200SCCM, 25PSI, SHORT PORT; Flow Rate Min:-; Flow Rate Max:200cc/min; Pressure Max:25psi; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Port Style:Radial; Accuracy %:2.5%; Product Range:HAF Series RoHS Compliant: Yes