Air Flow Sensors
Parts from Air Flow Sensors Category
DIGI MASS FLOW METER, AIR, 20L/MIN, 6BAR; Flow Rate Min:0l/min; Flow Rate Max:20l/min; Pressure Max:6bar; Supply Voltage DC Min:3.5V; Supply Voltage DC Max:9V; Accuracy %:0.15%; Port Size:6mm; Product Range:CMOSens SFM4100 Series
DIGI MASS FLOW METER, N2O, 20L/MIN, 6BAR; Flow Rate Min:0l/min; Flow Rate Max:20l/min; Pressure Max:6bar; Supply Voltage DC Min:3.5V; Supply Voltage DC Max:9V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens SFM4100 Series
DIGI MASS FLOW METER, AIR, 20L/MIN, 6BAR; Flow Rate Min:0l/min; Flow Rate Max:20l/min; Pressure Max:6bar; Supply Voltage DC Min:3.5V; Supply Voltage DC Max:9V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens SFM4100 Series
DIGI MASS FLOW METER, AIR, 20L/MIN, 6BAR; Flow Rate Min:0l/min; Flow Rate Max:20l/min; Pressure Max:6bar; Supply Voltage DC Min:3.5V; Supply Voltage DC Max:9V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens SFM4100 Series
DIGITAL FLOW METER, AIR, 160L/MIN, 8BAR; Flow Rate Min:0l/min; Flow Rate Max:160l/min; Pressure Max:8bar; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Accuracy %:5%; Port Size:-; Product Range:CMOSens SFM4100 Series
FLOW SENSOR, GAS, 100M/S; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5V; Accuracy %:3%; Port Size:-; Product Range:FS1 Series; SVHC:No SVHC (15-Jun-2015); Flow Measuring Range:0m/s RoHS Compliant: Yes
FLOW SENSOR, GAS, MOULDED; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5V; Accuracy %:3%; Port Size:-; Product Range:FS1 Series; SVHC:No SVHC (15-Jun-2015); Accuracy: 3%; Connection RoHS Compliant: Yes
SENSOR, FLOW, GAS, MOLDED; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5V; Accuracy %:3%; Port Size:-; Product Range:FS5 Series; SVHC:No SVHC (15-Jun-2015); Connection Size:6mm; Flow RoHS Compliant: Yes
THERMAL MASS FLOW SENSOR, GAS, 0-100M/S; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5V; Accuracy %:3%; Port Size:-; Product Range:FS5 Series RoHS Compliant: Yes
FLOW METER, 250L/MIN, 1.07BAR, 5.25V; Flow Rate Min:-100l/min; Flow Rate Max:250l/min; Pressure Max:1.07bar; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Accuracy %:7%; Port Size:19mm; Product Range:SFM3200 Series RoHS Compliant: Yes
GAS FLOW SENSOR, 2L/MIN, 5MM, 3V-5V; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Accuracy %:-; Port Size:-; Product Range:FS1012 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
GAS FLOW SENSOR, 10L/MIN, 5MM, 3V-5V; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:3V; Supply Voltage DC Max:5V; Accuracy %:-; Port Size:-; Product Range:FS1012 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
GAS FLOW SENSOR, 2L/MIN, 5MM, 5.25V; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Accuracy %:1%; Port Size:-; Product Range:FS2012 Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
GAS FLOW SENSOR, 10L/MIN, 5MM, 5.25V; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Accuracy %:-; Port Size:-; Product Range:FS2012 Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
SENSOR, FLOW, LPG, 0 TO 2 L/MIN; Flow Rate:-; Flow Rate Max:2l/min; Pressure Max:200kPa; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:26.4V; Accuracy %:7.5%; Port Size:6.35mm; Product Range:D6F Series; Flow Measuring RoHS Compliant: Yes