Status: | Unknown |
---|---|
Series: | FS1 Series |
RoHS: | Unknown |
Flow Rate | - |
---|---|
Flow Rate Max | - |
Pressure Max | - |
Supply Voltage DC Min | 2V |
Supply Voltage DC Max | 5V |
Accuracy % | 3% |
Port Size | - |
Product Range | FS1 Series |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 3% |
Connection Size | 6mm |
Flow Measuring Range | 0m/s to 100m/s |
Supply Voltage Range DC | 2V to 5V |
Where can I find additional details, specifications and documents for a FS1.A.1L.195?
Additional datasheets, footprints and schematics for FS1.A.1L.195 are listed on our Part Details page. You can also find images and similar parts to FS1.A.1L.195 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS1.A.1L.195 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS1.A.1L.195 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS1.A.1L.195 fall under?
The FS1.A.1L.195 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FS1.A.1L.195 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS1.A.1L.195 you can contact the distributor directly for product support, shipping queries etc.
Is the FS1.A.1L.195 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS1.A.1L.195 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FS1.A.1L.195.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS1.A.1L.195 often in real-time on the comparison pages.
What if I can't find stock of FS1.A.1L.195?
You can fill out our help required form which you can use to request a quote for FS1.A.1L.195 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.