Status: | Unknown |
---|---|
Series: | FS2012 Series |
RoHS: | Unknown |
Prices starting from US$60.26
Flow Rate | - |
---|---|
Flow Rate Max | - |
Pressure Max | - |
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Accuracy % | 1% |
Port Size | - |
Product Range | FS2012 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a FS2012-1020-NG?
Additional datasheets, footprints and schematics for FS2012-1020-NG are listed on our Part Details page. You can also find images and similar parts to FS2012-1020-NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS2012-1020-NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS2012-1020-NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS2012-1020-NG fall under?
The FS2012-1020-NG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FS2012-1020-NG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS2012-1020-NG you can contact the distributor directly for product support, shipping queries etc.
Is the FS2012-1020-NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS2012-1020-NG have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FS2012-1020-NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS2012-1020-NG often in real-time on the comparison pages.
What if I can't find stock of FS2012-1020-NG?
You can fill out our help required form which you can use to request a quote for FS2012-1020-NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.