DC / DC Integrated Fixed POL Converters
Parts from DC / DC Integrated Fixed POL Converters Category
DC/DC CONV, SYNC BUCK, 550KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1 Output; No. of Pins:10Pins; Output Current:300mA; Switching Frequency:550kHz; Product Range:- RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 550KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1 Output; No. of Pins:10Pins; Output Current:300mA; Switching Frequency:550kHz; Product Range:- RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 550KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1 Output; No. of Pins:10Pins; Output Current:300mA; Switching Frequency:550kHz; Product Range:- RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 550KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1 Output; No. of Pins:10Pins; Output Current:300mA; Switching Frequency:550kHz; Product Range:- RoHS Compliant: Yes
DC/DC CONVERTER, POL, 800KHZ, SOP-7; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:7Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes
DC/DC CONVERTER, 1W 5V/+-5V, 10505; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:100mA; Output Voltage RoHS Compliant: Yes
IC, DC/DC CONVERTER, 1W, SMD; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:83mA; Output Voltage Nom.:12V; RoHS Compliant: Yes
DC-DC CONV, 800KHZ, 1W, DIP-7; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:67mA; Output Voltage Nom.:15V; RoHS Compliant: Yes
DC/DC CONVERTER, 1W 15V/+-12V, 11515; DC / DC Converter Type:Module; Input Voltage Min:13.5V; Input Voltage Max:16.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes
DC-DC CONV, ISOLATED, 400KHZ, DIP-7; DC / DC Converter Type:Module; Input Voltage Min:21.6V; Input Voltage Max:26.4V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes
DC-DC CONV, ISOLATED, 400KHZ, SOIC-28; DC / DC Converter Type:Module; Input Voltage Min:21.6V; Input Voltage Max:26.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOIC; No. of Pins:28Pins; Output Current:200mA; Output VoltageRoHS Compliant: Yes
IC, DC/DC CONVERTER, 1W, SMD; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:200mA; Output Voltage Nom.:5V; RoHS Compliant: Yes
DC/DC CONVERTER, 1W 5V/12V, 10512; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS Compliant: Yes
IC, ISOLATED DC/DC CONVERTER, SOP-7; DC / DC Converter Type:-; Input Voltage Min:21.6V; Input Voltage Max:26.4V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes
DC/DC CONVERTER, 2W 5V/5V, 20505; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes
IC, ISOLATED DC/DC CONVERTER, SOP-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:286mA; Output Voltage Nom.:7V;RoHS Compliant: Yes
DC/DC CONVERTER, 1W 5.0/5.0V, 10505; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:18Pins; Output Current:200mA; Output Voltage Nom.:5V; RoHS Compliant: Yes
IC, 1W ISO MINI DC/DC 7-SOP; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:40mA; Output Voltage Nom.:12V; RoHS Compliant: Yes
DC/DC CONVERTER, POL, 4MHZ, USIP-9; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:9Pins; Output Current:550mA; Output Voltage RoHS Compliant: Yes
DC/DC CONVERTER, 2W 5V/+-15V, 20515; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:66mA; Output Voltage Nom.:15V; RoHS Compliant: Yes