| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| DC / DC Converter Type | Module |
|---|---|
| Input Voltage Min | 4.5V |
| Input Voltage Max | 5.5V |
| No. of Outputs | 2 Output, 2Outputs |
| DC / DC Converter IC Case | DIP |
| No. of Pins | 14Pins |
| Output Current | 100mA |
| Output Voltage Nom. | 5V |
| Switching Frequency | 800kHz |
| Operating Temperature Max | 100°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 10505 |
| Fixed Output Voltage Nom. | 5V |
| Frequency | 800kHz |
| IC Generic Number | 010505 |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Type | Fixed |
| Output Voltage | 5.75V |
| Power Supply IC Type | DC / DC Converter |
| Primary Input Voltage | 5V |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 4.5V |
| Termination Type | Through Hole |
| Voltage Regulator Type | Isolated Converter |
| Converter: DC/DC | TME |
| Dc-Dc Converter, 5V, 0.2A, 1W | Newark Electronics |
| DC-DC CONVERTER, 5V, 0.2A, 1W | element14 |
| Module DC-DC, DCP010505DBP | RS |
Where can I find additional details, specifications and documents for a DCP010505DBP .?
Additional datasheets, footprints and schematics for DCP010505DBP . are listed on our Part Details page. You can also find images and similar parts to DCP010505DBP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP010505DBP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010505DBP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP010505DBP . fall under?
The DCP010505DBP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP010505DBP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010505DBP . you can contact the distributor directly for product support, shipping queries etc.
Is the DCP010505DBP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP010505DBP . have stock available?
Authorised distributors including TME, Newark Electronics, element14 and RS have stock available or on a lead time for DCP010505DBP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP010505DBP . often in real-time on the comparison pages.
What if I can't find stock of DCP010505DBP .?
You can fill out our help required form which you can use to request a quote for DCP010505DBP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.