DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 21.6V |
Input Voltage Max | 26.4V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 28Pins |
Output Current | 200mA |
Output Voltage Nom. | 5V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Fixed Output Voltage Nom. | 5V |
Operating Temperature Min | -40°C |
Output Type | Fixed |
Output Voltage | 5V |
Primary Input Voltage | 24V |
Miniature, 1W Isolated Regulated DC/DC Converters | Texas Instruments |
Dc-Dc Conv, Isolated, 400Khz, Soic-28 | Newark Electronics |
Mini 1W Iso Regs DC/ DC Converter | Mouser Electronics |
Where can I find additional details, specifications and documents for a DCR012405U .?
Additional datasheets, footprints and schematics for DCR012405U . are listed on our Part Details page. You can also find images and similar parts to DCR012405U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCR012405U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCR012405U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCR012405U . fall under?
The DCR012405U . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCR012405U . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCR012405U . you can contact the distributor directly for product support, shipping queries etc.
Is the DCR012405U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCR012405U . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for DCR012405U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCR012405U . often in real-time on the comparison pages.
What if I can't find stock of DCR012405U .?
You can fill out our help required form which you can use to request a quote for DCR012405U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.