Miscellaneous MPUs
Parts from Miscellaneous MPUs Category
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:ColdFire V2 MCF523X Series; CPU Speed:150MHz; Clock Frequency:150MHz; Controller Family/Series:ColdFire; Embedded Interface Type:I2C, CAN, UART RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:-; CPU Speed:100MHz; Clock Frequency:100MHz; Controller Family/Series:(ARM9); Embedded Interface Type:SCI, SPI, USB; Filter Terminals:SMD; Frequency Typ:96MHz RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:i.MX21 Series; CPU Speed:266MHz; Clock Frequency:266MHz; Controller Family/Series:(ARM9); Embedded Interface Type:I2C, USB; Filter Terminals:SMD RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:-; Product Range:4316318 Series; CPU Speed:100MHz; Clock Frequency:100MHz; Controller Family/Series:ColdFire; Filter Terminals:SMD; Frequency Typ:100MHz; Internal RAM Size:64bit RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:i.MX21 Series; CPU Speed:266MHz; Controller Family/Series:(ARM9); Embedded Interface Type:I2C, JTAG, SPI, UART, USB; MPU Case Style:BGA; MPU Core Size:32bit RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:-; Product Range:4316317 Series; CPU Speed:150MHz; Clock Frequency:150MHz; Controller Family/Series:ColdFire; Embedded Interface Type:CAN, I2C, SPI, UART; Filter Terminals:SMD RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:ColdFire V2 MCF525X Series; CPU Speed:140MHz; Clock Frequency:140MHz; Controller Family/Series:ColdFire; Embedded Interface Type:CAN, I2C, I2S, SPI, USB, UART RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:ColdFire V3 MCF530X Series; CPU Speed:90MHz; Clock Frequency:90MHz; Controller Family/Series:ColdFire; Embedded Interface Type:I2C, UART; Filter Terminals:SMD RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:ColdFire V4 MCF540X Series; CPU Speed:162MHz; Clock Frequency:162MHz; Controller Family/Series:ColdFire; Embedded Interface Type:I2C, UART; MPU Case Style:FQFPRoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:i.MX27 Series; CPU Speed:400MHz; Controller Family/Series:(ARM9); Embedded Interface Type:I2C, JTAG, SPI, SSI, UART, USB; MPU Case Style:MAPBGA RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:ColdFire 68K Series; CPU Speed:16MHz; Embedded Interface Type:Serial; MPU Case Style:LQFP; MPU Core Size:32bit; No. of Pins:100Pins; Supply Voltage Max:5.25V RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:4304071 Series; CPU Speed:25MHz; Clock Frequency:25MHz; Controller Family/Series:68K; EEPROM Memory Size:0Byte; Embedded Interface Type:UART; No. of Bits:32bitRoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:M683XX Series; CPU Speed:16MHz; Clock Frequency:16MHz; Controller Family/Series:68K; Embedded Interface Type:UART; Filter Terminals:SMD; MPU Case Style:LQFP RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:M683XX Series; CPU Speed:25MHz; Clock Frequency:25MHz; Controller Family/Series:68K; Embedded Interface Type:SCP, TDM; Filter Terminals:SMD; No. of I/O Pins:3 RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:i.MX 6SoloX Series; CPU Speed:800MHz; Embedded Interface Type:CAN, Ethernet, I2C, I2S, SPI, UART, USB; MPU Case Style:MAPBGA; MPU Core Size:32bit RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:-; Product Range:4296573 Series; CPU Speed:100MHz; Clock Frequency:100MHz; Controller Family/Series:ColdFire; Embedded Interface Type:CAN, I2C, SPI, UART; Filter Terminals:SMD RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:i.MX 6Quad Series; CPU Speed:1GHz; Embedded Interface Type:CAN, Ethernet, I2C, I2S, SPI, UART, USB; MPU Case Style:FCPBGA; MPU Core Size:32bit RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:ColdFire V3 MCF530X Series; CPU Speed:66MHz; Clock Frequency:66MHz; Controller Family/Series:ColdFire; Embedded Interface Type:I2C, UART; Filter Terminals:SMD RoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:ColdFire V4 MCF540X Series; CPU Speed:162MHz; Clock Frequency:162MHz; Controller Family/Series:ColdFire; Embedded Interface Type:I2C, UART; MPU Case Style:FQFPRoHS Compliant: Yes
Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Product Range:ColdFire V4 MCF540X Series; CPU Speed:220MHz; Clock Frequency:220MHz; Controller Family/Series:ColdFire; Embedded Interface Type:I2C, UART; MPU Case Style:FQFPRoHS Compliant: Yes