Status: | Unknown |
---|---|
Series: | Coldfire V2 Family MCF523x Series Microprocessors |
RoHS: | Unknown |
Product Range | Coldfire V2 Family MCF523x Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 256Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 1.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 150MHz |
Embedded Interface Type | CAN I2C SPI UART |
MPU Family | Coldfire V2 |
MPU Series | MCF523x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MPU MCF5xxx RISC 32-Bit 150MHz 256-Pin MAPBGA Tray | Avnet Silica |
Microprocessor-Mpu Ic | Newark Electronics |
MPU, 32BIT, 150MHZ, MAPBGA-256 | element14 |
Where can I find additional details, specifications and documents for a MCF5233CVM150?
Additional datasheets, footprints and schematics for MCF5233CVM150 are listed on our Part Details page. You can also find images and similar parts to MCF5233CVM150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5233CVM150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5233CVM150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5233CVM150 fall under?
The MCF5233CVM150 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCF5233CVM150 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5233CVM150 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5233CVM150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5233CVM150 have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCF5233CVM150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5233CVM150 often in real-time on the comparison pages.
What if I can't find stock of MCF5233CVM150?
You can fill out our help required form which you can use to request a quote for MCF5233CVM150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.