Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 8KB, 8KB |
No. of Pins | 196Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 3V |
Supply Voltage Max | 1.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 150MHz |
Embedded Interface Type | CAN I2C UART |
MPU Family | Coldfire V2 |
MPU Series | MCF523x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Architecture | Coldfire v2 |
Base Number | 5232 |
Cache on Chip L1/L2 Memory | 16KB |
Clock Frequency | 150MHz |
No. of Bits | 32bit |
No. of I/O's | 97I/O's |
No. of Timers | 4 |
Operating Temperature Range | -40°C to +85°C |
RAM Memory Size | 64KB |
RAM Size | 64KB |
Supply Voltage Range | 1.4V to 1.6V |
Termination Type | Surface Mount Device |
MPU, 32BIT, COLDFIRE V2, 196MAPBGA | Farnell |
Microprocessor-Mpu Ic | Newark Electronics |
MPU MCF5xxx RISC 32-Bit 150MHz 196-Pin MAP-BGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCF5232CVM150?
Additional datasheets, footprints and schematics for MCF5232CVM150 are listed on our Part Details page. You can also find images and similar parts to MCF5232CVM150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5232CVM150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5232CVM150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5232CVM150 fall under?
The MCF5232CVM150 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCF5232CVM150 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5232CVM150 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5232CVM150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5232CVM150 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MCF5232CVM150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5232CVM150 often in real-time on the comparison pages.
What if I can't find stock of MCF5232CVM150?
You can fill out our help required form which you can use to request a quote for MCF5232CVM150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.