Specialized Interfaces
Parts from Specialized Interfaces Category
INTERFACE SENSOR, 8-SOIC; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
SPECIALIZED INTERFACE, -40 TO 85DEG C; IC Interface Type:SMBus; Interface Applications:SMPTE 344M, 292M & 259M Serial Digital Interfaces, Digital Router & Switches, Distribution Amplifier; Supply Voltage Min:3.13V; Supply Voltage RoHS Compliant: Yes
I/O LINK MASTER TRANSCEIVER, DUAL, TQFN; IC Interface Type:SPI; Interface Applications:IO-Link Master Systems, IO-Link Gateways; Supply Voltage Min:9V; Supply Voltage Max:36V; Interface Case Style:TQFN; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes
TRANSCEIVER, SINGLE, 3.3V, PBGA-100; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:BGA; No. of Pins:100Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
IC, INTERFACE; IC Interface Type:Parallel; Interface Applications:Transceiver; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:BGA; No. of Pins:100Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
HOTLINK TRANSCEIVER, 5.5V, LCC-28; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
HOTLINK TRANSCEIVER, 5.5V, LCC-28; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
TRANSCEIVER, 6.5V, TQFP-100; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:TQFP; No. of Pins:100Pins; Operating Temperature Min:0°C RoHS Compliant: Yes