Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$79.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$79.91
|
No stock
|
Buy Now |
IC Interface Type | Parallel, Serial |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | LCC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY7B923-JXC?
Additional datasheets, footprints and schematics for CY7B923-JXC are listed on our Part Details page. You can also find images and similar parts to CY7B923-JXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7B923-JXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7B923-JXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7B923-JXC fall under?
The CY7B923-JXC is listed under Semiconductors - ICs > Drivers & Interfaces > Specialized Interfaces.
Can I view similar or alternative parts?
You can view similar parts to CY7B923-JXC when available in the Specialized Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7B923-JXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY7B923-JXC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY7B923-JXC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CY7B923-JXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7B923-JXC often in real-time on the comparison pages.
What if I can't find stock of CY7B923-JXC?
You can fill out our help required form which you can use to request a quote for CY7B923-JXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.