Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$227.43
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IC Interface Type | Parallel, Serial |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY7C9689A-AXC?
Additional datasheets, footprints and schematics for CY7C9689A-AXC are listed on our Part Details page. You can also find images and similar parts to CY7C9689A-AXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C9689A-AXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C9689A-AXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C9689A-AXC fall under?
The CY7C9689A-AXC is listed under Semiconductors - ICs > Drivers & Interfaces > Specialized Interfaces.
Can I view similar or alternative parts?
You can view similar parts to CY7C9689A-AXC when available in the Specialized Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C9689A-AXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C9689A-AXC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY7C9689A-AXC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CY7C9689A-AXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C9689A-AXC often in real-time on the comparison pages.
What if I can't find stock of CY7C9689A-AXC?
You can fill out our help required form which you can use to request a quote for CY7C9689A-AXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.