Symphony
Parts from Symphony Category
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 100MHZ TQFP-144; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:100MHz; Flash Memory Size:-; DSP Case Style:TQFP; No. of Pins:144Pins; No. of I/O s:34I/O s; No. of MIPS:- RoHS Compliant: Yes
DIGITAL SIGNAL PROCESSOR IC; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:100MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:196Pins; No. of I/O s:-; No. of MIPS:-; Embedded Interface Type:ESSI, HPI, SCI; MSL:- RoHS Compliant: Yes
DSP, MULTI CORE, 24BIT, 250MHZ, LQFP-144; DSP Type:Dual Core; No. of Bits:24bit; Frequency:250MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:-; No. of MIPS:250; Embedded Interface Type:ESAI, I2C, RoHS Compliant: Yes
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 100MHZ TQFP-100; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:100MHz; Flash Memory Size:-; DSP Case Style:TQFP; No. of Pins:100Pins; No. of I/O s:4I/O s; No. of MIPS:100 RoHS Compliant: Yes
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 181MHZ, LQFP-80; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:181MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:80Pins; No. of I/O s:11I/O s; No. of MIPS:181 RoHS Compliant: Yes
IC, DSP FX PT, 32BIT, 150MHz, LQFP-52; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:150MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:52Pins; No. of I/O s:20I/O s; No. of MIPS:150; Embedded Interface Type:I2C, SPI RoHS Compliant: Yes
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 120MHZ LQFP-144; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:120MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:31I/O s; No. of MIPS:120 RoHS Compliant: Yes
Multi-Core Digital Signal Processors; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:200MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:79I/O s; No. of MIPS:200; Embedded Interface Type:SCI, SPI RoHS Compliant: Yes
DIGITAL SIGNAL PROCESSOR (DSP) IC; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:150MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:196Pins; No. of I/O s:-; No. of MIPS:-; Embedded Interface Type:ESSI, HPI, SCI; MSL:- RoHS Compliant: Yes
DIGITAL SIGNAL PROCESSOR (DSP) IC; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:275MHz; Flash Memory Size:-; DSP Case Style:MAPBGA; No. of Pins:196Pins; No. of I/O s:34I/O s; No. of MIPS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
DIGITAL SIGNAL PROCESSOR IC; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:150MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:196Pins; No. of I/O s:-; No. of MIPS:-; Embedded Interface Type:ESSI, HPI, SCI; MSL:- RoHS Compliant: No
DIGITAL SIGNAL PROCESSOR (DSP) IC; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:220MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:196Pins; No. of I/O s:34I/O s; No. of MIPS:-; Embedded Interface Type:ESSI, HPI, SCI RoHS Compliant: No
DIGITAL SIGNAL PROCESSOR -DSP FX PT, 24 BIT, 250MHz, LQFP-80; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:250MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:80Pins; No. of I/O s:79I/O s; No. of MIPS:250 RoHS Compliant: Yes
DSP Type:Fixed Point; No. of Bits:24bit; Frequency:150MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:36I/O s; No. of MIPS:150; Embedded Interface Type:ESAI, HPI, I2C, SPI; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
DSP Type:Fixed Point; No. of Bits:24bit; Frequency:100MHz; Flash Memory Size:-; DSP Case Style:TQFP; No. of Pins:144Pins; No. of I/O s:34I/O s; No. of MIPS:-; Embedded Interface Type:ESSI, HPI, SCI; Operating Temperature Min:-40°C RoHS Compliant: Yes