Status: | Unknown |
---|---|
Series: | DSP56300 Series |
RoHS: | Unknown |
DSP Type | Fixed Point |
---|---|
No. of Bits | 24bit |
Frequency | 120MHz |
Flash Memory Size | - |
DSP Case Style | LQFP |
No. of Pins | 144Pins |
No. of I/O's | 31I/O's |
No. of MIPS | 120 |
Embedded Interface Type | ESAI HPI I2C SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Core Supply Voltage Min | 3.14V |
Core Supply Voltage Max | 3.46V |
Product Range | DSP56300 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Cache on Chip L1/L2 Memory | 1KB |
Core Supply Voltage | 3.3V |
External Supported Memory | SRAM DRAM |
IC Generic Number | 56362AG120 |
Operating Temperature Range | -40°C to +105°C |
RAM Memory Size | 42KB |
Supply Voltage Range | 3.14V to 3.46V |
Termination Type | Surface Mount Device |
24BIT DSP AUDIO, SMD, 56362AG120 | element14 |
Fixed Point Digital Signal Processor -Dsp, 24 Bit, 120Mhz Lqfp-144 | Newark Electronics |
Where can I find additional details, specifications and documents for a DSPB56362AG120?
Additional datasheets, footprints and schematics for DSPB56362AG120 are listed on our Part Details page. You can also find images and similar parts to DSPB56362AG120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPB56362AG120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPB56362AG120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPB56362AG120 fall under?
The DSPB56362AG120 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to DSPB56362AG120 when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPB56362AG120 you can contact the distributor directly for product support, shipping queries etc.
Is the DSPB56362AG120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPB56362AG120 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DSPB56362AG120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPB56362AG120 often in real-time on the comparison pages.
What if I can't find stock of DSPB56362AG120?
You can fill out our help required form which you can use to request a quote for DSPB56362AG120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.