Status: | Unknown |
---|---|
Series: | Symphony Series |
RoHS: | Unknown |
DSP Type | Fixed Point |
---|---|
No. of Bits | 24bit |
Frequency | 200MHz |
Flash Memory Size | - |
DSP Case Style | LQFP |
No. of Pins | 144Pins |
No. of I/O's | 79I/O's |
No. of MIPS | 200 |
Embedded Interface Type | SCI SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 900mV |
Core Supply Voltage Max | 1.1V |
Product Range | Symphony Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DSP Fixed-Point 24-Bit 200MHz 200MIPS 144-Pin LQFP Tray | EBV Elektronik |
Multi-Core Digital Signal Processors | Newark Electronics |
DSP, FIXEDPOINT, 24BIT, 200MHZ, LQFP-144 | Farnell |
Where can I find additional details, specifications and documents for a DSPB56720AG?
Additional datasheets, footprints and schematics for DSPB56720AG are listed on our Part Details page. You can also find images and similar parts to DSPB56720AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPB56720AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPB56720AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPB56720AG fall under?
The DSPB56720AG is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to DSPB56720AG when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPB56720AG you can contact the distributor directly for product support, shipping queries etc.
Is the DSPB56720AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPB56720AG have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for DSPB56720AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPB56720AG often in real-time on the comparison pages.
What if I can't find stock of DSPB56720AG?
You can fill out our help required form which you can use to request a quote for DSPB56720AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.