Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.13
|
-
|
Buy Now | |
Future Electronics
from US$13.53
|
-
|
Buy Now | |
Avnet America
from US$11.96
|
-
|
Buy Now | |
element14
from US$15.65
|
-
|
Buy Now | |
Distrelec
from US$15.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DSP Type | Dual Core |
---|---|
No. of Bits | 24bit |
Frequency | 250MHz |
Flash Memory Size | - |
DSP Case Style | LQFP |
No. of Pins | 80Pins |
No. of I/O's | - |
No. of MIPS | 250 |
Embedded Interface Type | ESAI I2C SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.26V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Digital Signal Processor -Dsp Fx Pt, 24 Bit, 250Mhz, Lqfp-80 | Newark Electronics |
Audio DSPs Multi-Core Audio Processor 80-Pin | Future Electronics |
Audio Processor Dual Core Serial I2C/SPI 80-Pin LQFP Tray | Avnet America |
DSP, MULTI CORE, 24BIT, 250MHZ, LQFP-80 | element14 |
NXP Audio Processor , DSP56300, 250MHz, 24bit, LQFP-80 | Distrelec |
Where can I find additional details, specifications and documents for a DSPB56725AF?
Additional datasheets, footprints and schematics for DSPB56725AF are listed on our Part Details page. You can also find images and similar parts to DSPB56725AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPB56725AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPB56725AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPB56725AF fall under?
The DSPB56725AF is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to DSPB56725AF when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPB56725AF you can contact the distributor directly for product support, shipping queries etc.
Is the DSPB56725AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPB56725AF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for DSPB56725AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPB56725AF often in real-time on the comparison pages.
What if I can't find stock of DSPB56725AF?
You can fill out our help required form which you can use to request a quote for DSPB56725AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.