Current Sense Amplifiers
Parts from Current Sense Amplifiers Category
CURRENT SENSE AMPLIFIER, 200KHZ, WLP-4; No. of Amplifiers:1 Amplifier; Input Bias Current:200pA; Amplifier Case Style:WLP; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:200kHz; Supply RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 200KHZ, WLP-4; No. of Amplifiers:1 Amplifier; Input Bias Current:200pA; Amplifier Case Style:WLP; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:200kHz; Supply RoHS Compliant: Yes
CURRENT SENSE AMP, 200KHZ, 25V/V, WLP-4; No. of Amplifiers:1 Amplifier; Input Bias Current:20pA; Amplifier Case Style:WLP; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:200kHz; Supply RoHS Compliant: Yes
CURRENT SENSE AMP, 200KHZ, 200V/V, WLP-4; No. of Amplifiers:1 Amplifier; Input Bias Current:20pA; Amplifier Case Style:WLP; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:200kHz; SupplyRoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 180kHz, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:6µA; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; CMRR:115dBRoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 800KHZ, SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:2µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:800kHz; MSL:-RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 300KHZ, SOT-23; No. of Amplifiers:2 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:300kHz RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 500KHZ, VSSOP; No. of Amplifiers:2 Amplifier; Input Bias Current:16µA; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; MSL:- RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 60KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:0.02µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; MSL:- RoHS Compliant: Yes
IC, DIG PWR MONITOR, 5.5V, MSOP-10; No. of Amplifiers:-; Input Bias Current:-; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:1kHz; Supply Voltage Min:3V RoHS Compliant: Yes
Current Sense Amplifier, Precision, 1, SOT-23, 5, -40 C, 105 C RoHS Compliant: Yes
CURR SENSE AMP, 20KHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
CURR SENSE AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:700kHz; Supply RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; CMRR:105dB RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; CMRR:105dB RoHS Compliant: Yes
IC, CURRENT SHUNT MONITOR, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:2µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:800kHz; Supply RoHS Compliant: Yes
CURRENT SHUNT MONITOR, SMD, SOT235, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; RoHS Compliant: Yes
IC, CURR-SHUNT MONITOR 8-MSOP; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; Supply Voltage RoHS Compliant: Yes
IC, CURR SHUNT MON 50V/VSC70-6,FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; RoHS Compliant: Yes
IC, CURRENT POWER MONITOR, 10MSOP; No. of Amplifiers:-; Input Bias Current:-; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage Min:3V; SupplyRoHS Compliant: Yes