INA138NA/3K Amplifiers & Comparators by Texas Instruments

CURRENT SENSE AMPLIFIER 800KHZ SOT-23

Status: Unknown
Series: INA138 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The INA138 and INA168 are high-side, unipolar, current shunt monitors. Wide input common-mode voltage range, low quiescent current, and tiny SOT23 packaging enable use in a variety of applications. Input common-mode and power-supply voltages are independent and can range from 2.7 V to 36 V for the INA138 and 2.7 V to 60 V for the INA168. Quiescent current is only 25 µA, which permits connecting the power supply to either side of the current measurement shunt with minimal error. The device converts a differential input voltage to a current output. This current is converted back to a voltage with an external load resistor that sets any gain from 1 to over 100. Although designed for current shunt measurement, the circuit invites creative applications in measurement and level shifting. Both the INA138 and INA168 are available in SOT235 and are specified for the –40°C to 125°C temperature range.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$1.68
214
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.14
214
in stock
Buy Now
Logo for element14
element14
from US$2.17
214
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.50
4
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Input Bias Current 2µA
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 800kHz
Supply Voltage Min 2.7V
Supply Voltage Max 36V
Input Offset Voltage 2mV
CMRR 120dB
Product Range INA138 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Current Sense Amplifier, 800Khz, Sot-23 | Newark Electronics
2.7 to 36V, 800kHz Variable gain current sense amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA138NA/3K?

Additional datasheets, footprints and schematics for INA138NA/3K are listed on our Part Details page. You can also find images and similar parts to INA138NA/3K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA138NA/3K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA138NA/3K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA138NA/3K fall under?

The INA138NA/3K is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA138NA/3K when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA138NA/3K you can contact the distributor directly for product support, shipping queries etc.

Is the INA138NA/3K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA138NA/3K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for INA138NA/3K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA138NA/3K often in real-time on the comparison pages.

What if I can't find stock of INA138NA/3K?

You can fill out our help required form which you can use to request a quote for INA138NA/3K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay