Prices starting from US$0.52
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 35µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 14kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 100µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 213 |
Gain dB Max | 50dB |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 0.04V/µs |
Supply Current | 65µA |
Supply Voltage Range | 2.7V to 26V |
Termination Type | Surface Mount Device |
26V, bi-directional, high-precision current sense amplifier | Texas Instruments |
Ic, Curr Shunt Mon 50V/Vsc70-6 | Newark Electronics |
IC, CURR SHUNT MON 50V/VSC70-6 | element14 |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
INA213AIDCKT, Current Sensing Amplifiers | RS |
Where can I find additional details, specifications and documents for a INA213AIDCKT .?
Additional datasheets, footprints and schematics for INA213AIDCKT . are listed on our Part Details page. You can also find images and similar parts to INA213AIDCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA213AIDCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA213AIDCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA213AIDCKT . fall under?
The INA213AIDCKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA213AIDCKT . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA213AIDCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the INA213AIDCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA213AIDCKT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA213AIDCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA213AIDCKT . often in real-time on the comparison pages.
What if I can't find stock of INA213AIDCKT .?
You can fill out our help required form which you can use to request a quote for INA213AIDCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.