Single MOSFET Transistors

Parts from Single MOSFET Transistors Category

Viewing page 1 of 448
1 to 20 of 8957 parts currently displaying
SI1062X-T1-GE3 from Vishay
Vishay

MOSFET, N-CH, 20V, 0.53A, SC-89; Transistor Polarity:N Channel; Continuous Drain Current Id:530mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.35ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

IRFPC60PBF from Vishay
Vishay

MOSFET, N-CH, 600V, 16A, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

IRFPG30PBF from Vishay
Vishay

MOSFET, N-CH, 1KV, 3.1A, 150DEG C, 125W; Transistor Polarity:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; On Resistance Rds(on):5ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

IRFP260PBF from Vishay
Vishay

MOSFET, N-CH, 200V, 46A, TO-247AC; Transistor Polarity:N Channel; Continuous Drain Current Id:46A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

IRFUC20PBF from Vishay
Vishay

MOSFET, N-CH, 600V, 2A, TO-251AA; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:600V; On Resistance Rds(on):4.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

IRF740BPBF from Vishay
Vishay

MOSFET, N-CH, 400V, 10A, 150DEG C, 147W; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.5ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

IRF840BPBF from Vishay
Vishay

MOSFET, N-CH, 500V, 8.7A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:8.7A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

IRLR110TRPBF from Vishay
Vishay

MOSFET, N-CH, 100V, 4.3A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

SIHG33N65E-GE3 from Vishay
Vishay

MOSFET, N-CH, 650V, 32.4A, TO-247AC-3; Transistor Polarity:N Channel; Continuous Drain Current Id:32.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, POWERPAK-5; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 20.3A, POWERPAK-5; Transistor Polarity:N Channel; Continuous Drain Current Id:20.3A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.148ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 19.8A, POWERPAK-5; Transistor Polarity:N Channel; Continuous Drain Current Id:19.8A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.157ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 8A, POWERPAKSO ROHS COMPLIANT: YES

SIR424DP-T1-GE3 from Vishay

MOSFET, N-CH, 20V, 30A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

SIR640ADP-T1-GE3 from Vishay

MOSFET, N-CH, 40V, 100A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

SIR872ADP-T1-GE3 from Vishay

MOSFET, N-CH, 150V, 53.7A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:53.7A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0148ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; PowerRoHS Compliant: Yes

SISS23DN-T1-GE3 from Vishay

MOSFET, P-CH, -20V, -50A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:900mV; RoHS Compliant: Yes

SIS407ADN-T1-GE3 from Vishay

MOSFET, P-CH, -20V, -18A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-18A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0073ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; RoHS Compliant: Yes

SI2338DS-T1-GE3 from Vishay

MOSFET, N-CH, 30V, 6A, 150DEG C, 2.5W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

SI2356DS-T1-GE3 from Vishay

MOSFET, N-CH, 40V, 4.3A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

See more parts featured in this category or return to MOSFET Transistors
Viewing page 1 of 448
1 to 20 of 8957 parts currently displaying