Single MOSFET Transistors

Parts from Single MOSFET Transistors Category

Viewing page 448 of 448
8941 to 8957 of 8957 parts currently displaying
SIHG24N65E-GE3 from Vishay
Vishay

Power MOSFET, N Channel, 24 A, 650 V, 0.12 ohm, 10 V, 2 V RoHS Compliant: Yes

SIHG47N60E-GE3 from Vishay
Vishay

Power MOSFET, N Channel, 47 A, 600 V, 0.053 ohm, 10 V, 2.5 V RoHS Compliant: Yes

SIHP33N60E-GE3 from Vishay
Vishay

MOSFET, N-CH, 600V, 33A, TO-220AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.083ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

SIRA18DP-T1-GE3 from Vishay

MOSFET, N-CH, 30V, 33A, POWERPAK SO; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

SIR826ADP-T1-GE3 from Vishay

MOSFET Transistor, N Channel, 60 A, 80 V, 0.0046 ohm, 10 V, 1.2 V RoHS Compliant: Yes

SIR882ADP-T1-GE3 from Vishay

MOSFET Transistor, N Channel, 60 A, 100 V, 0.0072 ohm, 10 V, 1.2 V RoHS Compliant: Yes

SISA12ADN-T1-GE3 from Vishay

MOSFET, N-CH, 30V, 25A, POWERPAK 1212; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; On Resistance Rds(on):0.0032ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

SISA18ADN-T1-GE3 from Vishay

MOSFET, N-CH, 30V, 38.3A, POWERPAK 1212; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:38.3A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

SI4056DY-T1-GE3 from Vishay

MOSFET Transistor, N Channel, 11.1 A, 100 V, 0.017 ohm, 10 V, 1.5 V RoHS Compliant: Yes

SI4090DY-T1-GE3 from Vishay

MOSFET Transistor, N Channel, 19.7 A, 100 V, 0.008 ohm, 10 V, 2 V RoHS Compliant: Yes

SI7101DN-T1-GE3 from Vishay

MOSFET, P-CH, 30V, 35A, POWERPAK 1212; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.0058ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

SI7623DN-T1-GE3 from Vishay

MOSFET Transistor, P Channel, -35 A, -20 V, 0.0031 ohm, -10 V, -400 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 40 A, 60 V, 0.011 ohm, 10 V, 2 V RoHS Compliant: Yes

IRFHM4234TRPBF from Infineon
Infineon

MOSFET, N CHANNEL, 25V, 20A, PQFN-5; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.0035ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

IRFH4201TRPBF from Infineon
Infineon

MOSFET, N CHANNEL, 25V, 49A, PQFN-5; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:49A; On Resistance Rds(on):700µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

IRFH4210DTRPBF from Infineon
Infineon

MOSFET, N CHANNEL, 25V, 44A, PQFN-5; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:44A; On Resistance Rds(on):850µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

IRFH4234TRPBF from Infineon
Infineon

MOSFET, N CHANNEL, 25V, 22A, PQFN-5; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:22A; On Resistance Rds(on):0.0035ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

See more parts featured in this category or return to MOSFET Transistors
Viewing page 448 of 448
8941 to 8957 of 8957 parts currently displaying