| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.38
| Distributor | Stock | ||
|---|---|---|---|
|
element14
from US$0.69
|
2,892
in stock
|
Buy Now |
|
Farnell
from US$0.75
|
2,892
in stock
|
Buy Now |
|
TME
from US$0.60
|
188
in stock
|
Buy Now |
|
Rutronik
from US$0.40
|
0
in stock
|
Buy Now |
|
Newark Electronics
from US$0.92
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.66
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.96
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.62
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.38
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.39
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | N Channel |
|---|---|
| Continuous Drain Current Id | 2A |
| Drain Source Voltage Vds | 600V |
| On Resistance Rds(on) | 4.4ohm |
| Rds(on) Test Voltage Vgs | 10V |
| Threshold Voltage Vgs | 4V |
| Power Dissipation Pd | 42W |
| Transistor Case Style | TO-251AA |
| No. of Pins | 3Pins |
| Operating Temperature Max | 150°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (17-Dec-2015) |
| MOSFET, N-CH, 600V, 2A, TO-251AA | element14 |
| Transistor: N-MOSFET | TME |
| N-CH 600V 2A 4400mOhm IPAK | Rutronik |
| Mosfet, N-Ch, 600 V, 2 A, To-251Aa-3 | Newark Electronics |
| Single N-Channel 600 V 4.4 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
| TO251 600V 2A N-CH MOSFET | TTI Americas |
| N-CH SINGLE 600V TO251 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFUC20PBF?
Additional datasheets, footprints and schematics for IRFUC20PBF are listed on our Part Details page. You can also find images and similar parts to IRFUC20PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFUC20PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFUC20PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFUC20PBF fall under?
The IRFUC20PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFUC20PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFUC20PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFUC20PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFUC20PBF have stock available?
Authorised distributors including element14, Farnell, TME, Rutronik and Newark Electronics have stock available or on a lead time for IRFUC20PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFUC20PBF often in real-time on the comparison pages.
What if I can't find stock of IRFUC20PBF?
You can fill out our help required form which you can use to request a quote for IRFUC20PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.