Thyristors
Category Selection
View Parts from CategoryParts from Thyristors Category
THYRISTOR, 1200 V, 100 MA, 25 A, 54 A, SOT-227B ROHS COMPLIANT: YES
THYRISTOR, MODULE, 25A, 1.6KV, SOT-227B; SCR Module Type:Antiparallel SCR; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:100mA; Current It av:25A; On State RMS Current IT(rms):39A; Product Range:- RoHS Compliant: Yes
THYRISTOR, 1200 V, 100 MA, 34 A, 53 A, SOT-227B ROHS COMPLIANT: YES
THYRISTOR MODULE 41A, 1.6KV, SOT-227B; SCR Module Type:Antiparallel SCR; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:100mA; Current It av:41A; On State RMS Current IT(rms):65A; Product Range:- RoHS Compliant: Yes
SCR THYRISTOR, 200A, 2KV, TO-209AB; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:2kV; Gate Trigger Current Max, Igt:150mA; Current It av:200A; On State RMS Current IT(rms):314A; Holding Current Max Ih:600mA RoHS Compliant: No
Thyristor, 1200 V, 150 mA, 130 A, 220 A, TO-94 RoHS Compliant: Yes
Thyristor, 1000 V, 100 mA, 50 A, 80 A, TO-208AC, 3 RoHS Compliant: Yes
SCR THYRISTOR, 50A, 1.2KV, TO-208AC; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:100mA; Current It av:50A; On State RMS Current IT(rms):80A; Thyristor Case Style:TO-65; No. of Pins:2; MSL:- RoHS Compliant: Yes
Thyristor, 200 V, 100 mA, 50 A, 80 A, TO-208AC, 3 RoHS Compliant: Yes
Thyristor, 600 V, 100 mA, 50 A, 80 A, TO-208AC, 3 RoHS Compliant: Yes
THYRISTOR DIODE MODULE, 2.2KV, 700A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:250mA; Current It av:427A; On State RMS Current IT(rms):700A; Peak Non RoHS Compliant: Yes
THYRISTOR DIODE MODULE, 2.2KV, 700A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:250mA; Current It av:480A; On State RMS Current IT(rms):700A; Peak Non RoHS Compliant: Yes
THYRISTOR DIODE MODULE, 2.2KV, 700A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:250mA; Current It av:542A; On State RMS Current IT(rms):700A; Peak Non RoHS Compliant: Yes