Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.98
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$25.04
|
297
in stock
|
Buy Now | |
element14
from US$27.60
|
297
in stock
|
Buy Now | |
Farnell
from US$25.74
|
297
in stock
|
Buy Now | |
Distrelec
from US$39.63
|
5
in stock
|
Buy Now | |
Future Electronics
from US$25.00
|
-
|
Buy Now | |
TTI Europe
from US$24.52
|
-
|
Buy Now |
SCR Module Type | Antiparallel SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 100mA |
Current It av | 25A |
On State RMS Current IT(rms) | 54A |
Peak Non Rep Surge Current Itsm 50Hz | 350A |
Holding Current Max Ih | 100mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Case Temperature Tc | 110°C |
Current Itsm | 400A |
Igt Temperature | 25°C |
Itsm Frequency | 50Hz |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Repetitive Reverse Voltage Vrrm Max | 1600V |
Temperature Vgt | 25°C |
Termination Type | Screw |
Thyristor Case | SOT-227B |
Thyristor Case Style | SOT-227B |
Thyristor Type | Thyristor |
Where can I find additional details, specifications and documents for a MMO62-16IO6?
Additional datasheets, footprints and schematics for MMO62-16IO6 are listed on our Part Details page. You can also find images and similar parts to MMO62-16IO6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMO62-16IO6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMO62-16IO6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMO62-16IO6 fall under?
The MMO62-16IO6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to MMO62-16IO6 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMO62-16IO6 you can contact the distributor directly for product support, shipping queries etc.
Is the MMO62-16IO6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMO62-16IO6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for MMO62-16IO6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMO62-16IO6 often in real-time on the comparison pages.
What if I can't find stock of MMO62-16IO6?
You can fill out our help required form which you can use to request a quote for MMO62-16IO6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.