Split Core Ferrites
Parts from Split Core Ferrites Category
FERRITE CORE, SPLIT, 6.3MM, 230 OHM/100MHZ, 1GHZ; Cable Diameter Max:6.3mm; Frequency Min:200MHz; Frequency Max:1GHz; Product Range:-; Ferrite Case Style:Split Core; Impedance:425ohm; Material Grade:61 RoHS Compliant: Yes
SPLIT CORE FERRITE, 135 OHM, 4.9MM; Cable Diameter Max:4.9mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-
FERRITE CORE, SPLIT, 9MM, 50 OHM; Cable Diameter Max:9mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:50ohm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019); External Length / Height:35mm; Ferrite Case Style:Hinged RoHS Compliant: Yes
FERRITE CORE, SPLIT, 10MM, 50 OHM; Cable Diameter Max:10mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:50ohm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019); External Length / Height:35mm; Ferrite Case Style:Hinged RoHS Compliant: Yes
FERRITE CORE, SPLIT, 4.5MM, 500MHZ; Cable Diameter Max:4.5mm; Frequency Min:50MHz; Frequency Max:500MHz; Product Range:-; External Diameter:27mm; Ferrite Case Style:Hinged Core; Impedance:80ohm; Internal Diameter:04mm RoHS Compliant: Yes
FERRITE CORE, SPLIT, 13MM, 150 OHM; Cable Diameter Max:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:150ohm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019); External Length / Height:39mm; Ferrite Case RoHS Compliant: Yes
FERRITE CORE, SPLIT, 5MM, 50 OHM, GREY; Cable Diameter Max:5mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:50ohm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FERRITE CORE, SPLIT, 18MM, 380 OHM/100MHZ, 300MHZ; Cable Diameter Max:18mm; Frequency Min:1MHz; Frequency Max:300MHz; Product Range:-; External Diameter:38.6mm; Frequency:100MHz; Impedance:380ohm; Internal Diameter:0.736" RoHS Compliant: Yes
FERRITE CORE, SPLIT, 4.3MM, 160 OHM/100MHZ, 300MHZ; Cable Diameter Max:4.3mm; Frequency Min:1MHz; Frequency Max:300MHz; Product Range:-; Ferrite Case Style:Split Core; Impedance:183ohm; Material Grade:31; Size:0.169 " RoHS Compliant: Yes