Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Cable Diameter Max | 18mm |
---|---|
Frequency Min | 1MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 380ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 1MHz to 300MHz |
Material Grade | 31 |
FERRITE CORE, SPLIT, 18MM, 380 OHM/100MHZ, 300MHZ | element14 |
Ferrite Core, Split, 18Mm, 380 Ohm/100Mhz, 300Mhz | Newark Electronics |
Round Cable Snap-In 18,35x38,6x47,5 31 | Schukat Electronic |
CABLE SNAP-ITS, ROUND, 18MM, 300MHZ | Farnell |
Fair-Rite 0431176451 18mm 370R Snap-its Cable Core | Rapid Electronics |
Roundcable snap-it core,390ohm 19mm dia | RS |
Where can I find additional details, specifications and documents for a 0431176451?
Additional datasheets, footprints and schematics for 0431176451 are listed on our Part Details page. You can also find images and similar parts to 0431176451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0431176451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0431176451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0431176451 fall under?
The 0431176451 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0431176451 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0431176451 you can contact the distributor directly for product support, shipping queries etc.
Is the 0431176451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0431176451 have stock available?
Authorised distributors including element14, Newark Electronics, Schukat Electronic, Farnell and Rapid Electronics have stock available or on a lead time for 0431176451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0431176451 often in real-time on the comparison pages.
What if I can't find stock of 0431176451?
You can fill out our help required form which you can use to request a quote for 0431176451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.