Niobium Oxide Capacitors
Parts from Niobium Oxide Capacitors Category
CAP, 10µF, 6.3V, 20%, 1206, SMD; Capacitance:10µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Series; Operating Temperature Max:125°C; ESR:1ohm; Capacitor Case Style:1206 [3216 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes
CAP, 330µF, 6.3V, 20%, 2917, SMD; Capacitance:330µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.3ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP, 470µF, 4V, 20%, 2917, SMD; Capacitance:470µF; Voltage Rating:4V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.3ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes
CAP, 220µF, 6.3V, 20%, 2917, SMD; Capacitance:220µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Series; Operating Temperature Max:125°C; ESR:0.045ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP, 330µF, 2.5V, 20%, 2917, SMD; Capacitance:330µF; Voltage Rating:2.5V; Product Range:OxiCap NOS Series; Operating Temperature Max:125°C; ESR:0.1ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP, 470µF, 4V, 20%, 2917, SMD; Capacitance:470µF; Voltage Rating:4V; Product Range:OxiCap NOS Series; Operating Temperature Max:125°C; ESR:0.1ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes