Status: | Unknown |
---|---|
Series: | OxiCap NOS Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Series |
Operating Temperature Max | 125°C |
ESR | 0.045ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917 | Newark Electronics |
CAP, 220µF, 6.3V, 20%, 2917, SMD | Farnell |
Niobium Oxide Capacitor, 220 uF, 6.3 V, ± 20%, 45 mohm, 125 °C, 2917 [7343 Metric] | Avnet America |
Niobium Oxide Capacitor, 220 uF, 6.3 V, � 20%, 45 mohm, 125 �C, 2917 [7343 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOSD227M006R0045?
Additional datasheets, footprints and schematics for NOSD227M006R0045 are listed on our Part Details page. You can also find images and similar parts to NOSD227M006R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSD227M006R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSD227M006R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSD227M006R0045 fall under?
The NOSD227M006R0045 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSD227M006R0045 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSD227M006R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSD227M006R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSD227M006R0045 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for NOSD227M006R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSD227M006R0045 often in real-time on the comparison pages.
What if I can't find stock of NOSD227M006R0045?
You can fill out our help required form which you can use to request a quote for NOSD227M006R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.