Niobium Oxide Capacitors
Parts from Niobium Oxide Capacitors Category
CAPACITOR NIOBIUM OXIDE 10UF, 10V, 20%, 1206; Capacitance:10µF; Voltage Rating:10V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:2.2ohm; Capacitor Case Style:1206 [3216 Metric]; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 4.7UF, 10V, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage Rating:10V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:3.1ohm; Capacitor Case Style:1206 [3216 Metric]; No. of Pins:2PinsRoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 10UF, 10V, 20%, 1206; Capacitance:10µF; Voltage Rating:10V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:2.2ohm; Capacitor Case Style:1206 [3216 Metric]; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Capacitance:10µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:2.2ohm; Capacitor Case Style:1206 [3216 Metric]; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes
Capacitance:22µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.8ohm; Capacitor Case Style:1206 [3216 Metric]; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 330UF 6.3V, 20%, 2717, FULL REEL; Capacitance:330µF; Voltage Rating:6.3V; Product Range:OxiCap NOM Low ESR Series; Operating Temperature Max:125°C; ESR:0.023ohm; Capacitor Case Style:2917 [7343 Metric] RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 22UF, 10V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage Rating:10V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.8ohm; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes
CAP, 10µF, 6.3V, 20%, 1206, SMD; Capacitance:10µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:2.2ohm; Capacitor Case Style:1206 [3216 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP, 22µF, 6.3V, 20%, 1210, SMD; Capacitance:22µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.9ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP, 100µF, 4V, 20%, 2312, SMD; Capacitance:100µF; Voltage Rating:4V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes
CAP, 100µF, 6.3V, 20%, 2917, SMD; Capacitance:100µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP, 330µF, 6.3V, 20%, 2917, SMD; Capacitance:330µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.3ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 33UF, 2.5V, 20%, 1206, FULL REEL; Capacitance:33µF; Voltage Rating:2.5V; Product Range:AEC-Q200 OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.7ohm; Capacitor Case Style:1206 [3216 Metric] RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 1210, FULL REEL; Capacitance:33µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.7ohm; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2PinsRoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage Rating:4V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.6ohm; Capacitor Case Style:1210 [3225 Metric]; External Depth:1.9mm RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 100UF, 4V, 20%, 2312, FULL REEL; Capacitance:100µF; Voltage Rating:4V; Product Range:AEC-Q200 OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2312 [6032 Metric] RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2312; Capacitance:100µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2312 [6032 Metric]; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2917, FULL REEL; Capacitance:100µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2917 [7343 Metric] RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.6ohm; Capacitor Case Style:1411 [3528 Metric] RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 1210; Capacitance:47µF; Voltage Rating:4V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.5ohm; Capacitor Case Style:1210 [3225 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes