Fiber Optic Transceiver Modules
Parts from Fiber Optic Transceiver Modules Category
TRANSCEIVER MODULE, 25GBPS, 850NM, 100M; Wavelength Typ:850nm; Supply Voltage:-; Data Rate Max:25Gbps; Product Range:-
TRANSCEIVER MODULE, 40GBPS, 1310NM, 10KM; Wavelength Typ:1310nm; Supply Voltage:-; Data Rate Max:40Gbps; Product Range:-
TRANSCEIVER MODULE, 40GBPS, 850NM, 150M; Wavelength Typ:850nm; Supply Voltage:-; Data Rate Max:40Gbps; Product Range:-
TRANSCEIVER, SFP, 850NM, 10GBPS ETHERNET; Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:10Gbps; Product Range:-; Fibre Optic Applications:Gigabit Ethernet RoHS Compliant: Yes
TRANSCEIVER, SFP, 1.25G, RJ45, LOSS EN.; Wavelength Typ:-; Supply Voltage:3.3VDC; Data Rate Max:1.25Gbps; Product Range:-; SVHC:No SVHC (12-Jan-2017); Fibre Optic Applications:High Speed Interface for File Servers, Backbone RoHS Compliant: Yes
TRANSCEIVER, SFP, 1.25G, RJ45, LOSS EN.; Wavelength Typ:-; Supply Voltage:3.3VDC; Data Rate Max:1.25Gbps; Product Range:-; SVHC:No SVHC (12-Jan-2017); Fibre Optic Applications:High Speed Interface for File Servers, Backbone RoHS Compliant: Yes
TRANSCEIVER, SFP, 1.25G, RJ45, LOSS DIS.; Wavelength Typ:-; Supply Voltage:3.3V; Data Rate Max:1.25Gbps; Product Range:-; SVHC:No SVHC (12-Jan-2017); Fibre Optic Applications:High Speed Interface for File Servers, Backbone RoHS Compliant: Yes
TRANSCEIVER, SFP, 1.25G, RJ45, LOSS DIS.; Data Rate Max:1.25Gbps; Supply Voltage:3.3VDC; Wavelength Typ:-; SVHC:No SVHC (15-Jun-2015); Fibre Optic Applications:High Speed Interface for File Servers, Backbone Applications RoHS Compliant: Yes
TRANSCEIVER, FIBRE OPTIC, 125MBD; Wavelength Typ:1310nm; Supply Voltage:3.3VDC; Data Rate Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Fibre Optic Applications:Fast Ethernet RoHS Compliant: Yes
FIBER OPTIC, TRANSCEIVER, 650NM; Wavelength Typ:650nm; Supply Voltage:3.3V; Data Rate Max:100Mbps; Product Range:-; SVHC:No SVHC (15-Jan-2018); Fibre Optic Applications:Fast Ethernet RoHS Compliant: Yes
125MBD SFP TRANSCEIVER FAST ETHERNET; Wavelength Typ:1308nm; Supply Voltage:3.6V; Data Rate Max:125Mbaud; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:1.25Gbps; Product Range:- RoHS Compliant: Yes
Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:120Gbps; Product Range:- RoHS Compliant: Yes
Wavelength Typ:1310nm; Supply Voltage:3.3V; Data Rate Max:155Mbps; Product Range:AFCT-576xZ Series RoHS Compliant: Yes
Wavelength Typ:1310nm; Supply Voltage:3.465V; Data Rate Max:10.31Gbps; Product Range:- RoHS Compliant: Yes
Wavelength Typ:860nm; Supply Voltage:3.3V; Data Rate Max:8.5Gbps; Product Range:- RoHS Compliant: Yes
Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:1.25Gbps; Product Range:AFBR-571xZ Series RoHS Compliant: Yes
Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:4.25Gbps; Product Range:- RoHS Compliant: Yes
Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:100Gbps; Product Range:- RoHS Compliant: Yes
Wavelength Typ:1310nm; Supply Voltage:3.3V; Data Rate Max:155Mbps; Product Range:AFCT-576xZ Series RoHS Compliant: Yes