Fiber Optic Transceiver Modules
Parts from Fiber Optic Transceiver Modules Category
FIBRE OPTIC TRANSCEIVER, 1GBPS, 650NM; Wavelength Typ:650nm; Supply Voltage:3.3V; Data Rate Max:1Gbps; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
TRANSCEIVER, SFP, 850NM, 10GBPS ETHERNET; Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:10Gbps; Product Range:-; Fibre Optic Applications:Gigabit Ethernet RoHS Compliant: Yes
TRANSCEIVER, SC, DUPLEX; Wavelength Typ:1300nm; Supply Voltage:5V; Data Rate Max:125Mbps; Product Range:-; SVHC:No SVHC (12-Jan-2017); Extinction Ratio dB:6dB; Fibre Optic Applications:Fast Ethernet; Operating Temperature Max:85°C; RoHS Compliant: Yes
TRANSCEIVER, LC DUPLEX; Wavelength Typ:1308nm; Supply Voltage:3.3V; Data Rate Max:1.25Gbps; Product Range:-; Phthalates Compliant:Yes; SVHC:No SVHC (15-Jan-2018); Connector Type:LC Duplex; Fall Time tf:0.6ns; Fibre Optic RoHS Compliant: Yes
TRANSCEIVER, 1.25GBD, SFF; Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:1.25Gbps; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type:LC Duplex; Extinction Ratio dB:9dB; Fall Time tf:0.26ns; Fibre Optic RoHS Compliant: Yes
TRANSCEIVER MODULE, 1.25GBPS, 1308NM, 5V; Wavelength Typ:1308nm; Supply Voltage:3.3V; Data Rate Max:1.25Gbps; Product Range:HFBR Series RoHS Compliant: Yes
Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:40Gbps; Product Range:6B2A Series; Fibre Optic Applications:Data Center Networks, High-Speed Servers, Hubs, Load Balancer, IB & GbE Switches, Routers, Storage RoHS Compliant: Yes