Thermal Insulators
Parts from Thermal Insulators Category
BUSH, TO-3, PK10; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:4.37mm; Overall Width:6.1mm RoHS Compliant: Yes
BUSH, TO-220, PK10; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:3.8mm; Mounting Hole Dia:3.08mm RoHS Compliant: Yes
THERMO PAD, 0.009IN, 4.5KV, TO-220; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:100000000000ohm-m; Thermal Impedance:- RoHS Compliant: Yes
THERMO PAD, 0.009", 4.5KV; Insulator Body Material:Fibreglass, Silicone Elastomer; Thermal Conductivity:0.9W/m.K; Breakdown Voltage Vbr:4.5kV; Thickness:0.009"; Volume Resistivity:100000000000ohm-m; Thermal Impedance:- RoHS Compliant: Yes
SIL-PAD K-6, .006", 12"X12" SHEET; INSULATOR BODY MATERIAL:POLYIMIDE FILM MT FILM; THERMAL CONDUCTIVITY:1.1W/M.K; BREAKDOWN VOLTAGE VBR:6000V; THICKNESS:0.152MM; VOLUME RESISTIVITY:1000000MOHM-M ROHS COMPLIANT: YES
THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M.K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES
THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M.K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES