Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Insulator Body Material | Silicone Rubber |
---|---|
Thermal Conductivity | 0.92W/m.K |
Breakdown Voltage Vbr | - |
Thickness | 0.152mm |
Volume Resistivity | 1015ohm-cm |
Thermal Impedance | - |
Dielectric Strength | 667kV/mm |
Product Range | - |
Where can I find additional details, specifications and documents for a 53-77-2G?
Additional datasheets, footprints and schematics for 53-77-2G are listed on our Part Details page. You can also find images and similar parts to 53-77-2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53-77-2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53-77-2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53-77-2G fall under?
The 53-77-2G is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 53-77-2G when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53-77-2G you can contact the distributor directly for product support, shipping queries etc.
Is the 53-77-2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53-77-2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 53-77-2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53-77-2G often in real-time on the comparison pages.
What if I can't find stock of 53-77-2G?
You can fill out our help required form which you can use to request a quote for 53-77-2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.