Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | Nylon (Polyamide) |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | - |
Thickness | - |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 4.37mm |
External Diameter | 6.1mm |
Length | 4.37mm |
Material | Nylon |
Overall Width | 6.1mm |
Packages Cooled | TO-3 |
Type | Bush |
Bush, To-3, Pk10 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-38-32GFN?
Additional datasheets, footprints and schematics for 3-38-32GFN are listed on our Part Details page. You can also find images and similar parts to 3-38-32GFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-38-32GFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-38-32GFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-38-32GFN fall under?
The 3-38-32GFN is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 3-38-32GFN when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-38-32GFN you can contact the distributor directly for product support, shipping queries etc.
Is the 3-38-32GFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-38-32GFN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-38-32GFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-38-32GFN often in real-time on the comparison pages.
What if I can't find stock of 3-38-32GFN?
You can fill out our help required form which you can use to request a quote for 3-38-32GFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.