Circular Connector Contacts
Parts from Circular Connector Contacts Category
CRIMP CONTACT, PIN, 20-16AWG, CRIMP; Product Range:DT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:DT Series Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:2B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 2B & 2K Series Circular Connectors; Contact Material:- RoHS Compliant: Yes
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:4B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 4B & 4K Series Circular Connectors RoHS Compliant: Yes
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; PRODUCT RANGE:MINIATURE CYLINDRICAL SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES
CIRCULAR CONTACT, SKT, 28-22AWG, CRIMP; Product Range:MIL-DTL-38999 Series III; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Product Range:TV/CTV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-DTL-38999 SERIES III Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN CONT SKT 1 POS ST 1TERM ROHS COMPLIANT: YES
CONN CONT SKT 1 POS ST 1TERM ROHS COMPLIANT: YES
CIRCULAR CONTACT, SKT, 28-22AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CIRCULAR CONTACT, PIN, 28-22AWG, CRIMP; Product Range:MIL-DTL-38999 Series I, III; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN CONT PIN 1 POS ST 1TERM ROHS COMPLIANT: YES
CONTACT, PIN, CRIMP, SIZE12; PRODUCT RANGE:JT/LJT SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; WIRE SIZE AWG MIN:14AWG; FOR USE WITH:MIL-DTL-38999 SERIES III CIRCULAR CONNECTORS ROHS COMPLIANT: YES
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:PT/PT-SE MIL-DTL-26482 Series I Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No
CIRCULAR CONTACT, QUADRAX, PIN, 24AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:24AWG; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors RoHS Compliant: Yes
CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:TV/CTV Tri-Start MIL-DTL-38999 Series III; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Circular Connector Contact, T2P, Stamped, Socket, 16 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Circular Connector Contact, T2P, Stamped, Socket, 22 AWG, 20 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes