Status: | Unknown |
---|---|
Series: | TV/CTV Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.75
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$0.89
|
111,382
in stock
|
Buy Now | |
element14
from US$5.21
|
10,199
in stock
|
Buy Now | |
Farnell
from US$4.86
|
10,199
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
4,871
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.00
|
2,605
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
2,400
in stock
|
Buy Now | |
PEI-Genesis
from US$2.46
|
2,306
in stock
|
Buy Now | |
Heilind Electronics
from US$5.00
|
868
in stock
|
Buy Now | |
Newark Electronics
from US$5.43
|
450
in stock
|
Buy Now | |
TTI Europe
from US$15.32
|
10
in stock
|
Buy Now | |
WireMasters
-
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | TV/CTV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | MIL-DTL-38999 Series III Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Size | 12 |
Contact Termination | Crimp |
Current Rating | 23A |
CRIMP CONTACT, SOCKET, SIZE 12 | element14 |
38999 I 111 SJT CON 12 SKT | PEI-Genesis |
D38999 size 12 socket contact | RS |
Contact SKT Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | MIL-C-38999 Series Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jun-2015) |
Contact Size | 12 |
Contact Termination | Crimp |
Socket Contact, Size 12, 12-14 AWG, Crimp Termination, Gold Plating, Deutsch | TE Connectivity DEUTSCH M39029/56-353 | RS Americas |
Status: | Unknown |
---|---|
Series: | M39029/56 Series |
RoHS: | Unknown |
Product Range | M39029/56 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
Contact Plating | Gold Plated Contacts |
Contact, Socket, Crimp, 14-12Awg | Newark Electronics |
SKT CONTACT CRIMP 14-12AWG | TTI Europe |
Where can I find additional details, specifications and documents for a M39029/56-353?
Additional datasheets, footprints and schematics for M39029/56-353 are listed on our Part Details page. You can also find images and similar parts to M39029/56-353 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/56-353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/56-353 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/56-353 fall under?
The M39029/56-353 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/56-353 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/56-353 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/56-353 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/56-353 have stock available?
Authorised distributors including Electro Enterprises, element14, Farnell, RS Americas and Heilind Electronics Asia have stock available or on a lead time for M39029/56-353.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/56-353 often in real-time on the comparison pages.
What if I can't find stock of M39029/56-353?
You can fill out our help required form which you can use to request a quote for M39029/56-353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.