Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W4P-AS,
C20490, 820P-37764, 4004200321, ZPF000000000131440, 820E-37523 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
59,497
in stock
|
Buy Now | |
TE Store
from US$0.07
|
333,634
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
97,642
in stock
|
Buy Now | |
element14
from US$0.16
|
40,468
in stock
|
Buy Now | |
Farnell
from US$0.15
|
39,974
in stock
|
Buy Now | |
Boersig
from US$0.07
|
37,991
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
23,704
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
8,412
in stock
|
Buy Now | |
RS
from US$0.14
|
7,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,409
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
3,109
in stock
|
Buy Now | |
Conrad
from US$0.13
|
1,495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
562
in stock
|
Buy Now | |
Electro Enterprises
from US$0.16
|
499
in stock
|
Buy Now | |
Avnet Abacus
-
|
135,000
in stock
|
Buy Now |
Material | PBT GF |
---|---|
Color | Green |
Number of Positions | 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 4P, REC, GRN, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Green Primary Product Material: PBT Number of Positions: 4 Operating Temperature Range: -55 – 125 °C Secondary Lock Green | Wedgelocks: Deutsch Dt | Part Number: W4P | Internal Number: W4P | Alias Number: 4004200321 | PBT | TE Connectivity | TE Store |
TPA (Terminal Position Assurance) Wedge Lock - Green | Future Electronics |
WEDGELOCK, 4 WAY, FOR DT RECEPTACLES | element14 |
Automotive Connectors WEDGE LOCK FOR 4 WAY REC | Rapid Electronics |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Receptacle, DT Series 4 Poles | Distrelec |
DT WEDGELOCK 4WAY RECEPTACLE | RS |
Wedgelock, For Dt Receptacles, 4 Position | Newark Electronics |
Connector, Wedge Lock, 4 Position, Green, PBT GF, -55 to 125 C, DT Series | TE Connectivity W4P | RS Americas |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
Accessories: secondary lock | Transfer Multisort Elektronik |
Connector Accessory, Wedge Lock, 4 Way Receptacle, DT | Avnet Abacus |
Where can I find additional details, specifications and documents for a W4P?
Additional datasheets, footprints and schematics for W4P are listed on our Part Details page. You can also find images and similar parts to W4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W4P fall under?
The W4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W4P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W4P you can contact the distributor directly for product support, shipping queries etc.
Is the W4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W4P have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, element14 and Farnell have stock available or on a lead time for W4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W4P often in real-time on the comparison pages.
What if I can't find stock of W4P?
You can fill out our help required form which you can use to request a quote for W4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.