Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.23
|
1,659,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
181,765
in stock
|
Buy Now | |
element14
from US$0.30
|
165,599
in stock
|
Buy Now | |
Farnell
from US$0.28
|
158,142
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
41,601
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
31,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
23,907
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
10,557
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
2,341
in stock
|
Buy Now | |
RS
from US$0.50
|
1,870
in stock
|
Buy Now | |
Micros
from US$0.24
|
640
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
181,100
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 317 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Packaging | Each |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 317 |
IC Generic Number | 317 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Voltage Regulator Type | Positive Adjustable |
Major Brands LM317T Standard Regulator 1.2 Volt To 37 Volt 1.5 Amp 3 Pin 20 pcs | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | LM217 LM317 Series |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 2.2A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | LM217 LM317 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Device Marking | LM317T |
IC Generic Number | 317 |
No. of Outputs | 1Outputs |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Voltage Regulator Type | Positive Adjustable |
LM317 Series 1.5 A 1.2 to 37 V Adjustable Positive Voltage Regulator - TO-220 | Future Electronics |
Volt Reg, Adjustable, 37V, 2.2A/To-220-3 | Newark Electronics |
V REG ADJ +1.2/37V, TO-220-3, 317 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
U-Reg 1,2-37V 1,5A TO220 | Schukat Electronic |
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
ST Linear Voltage Regulator, Positive, 1.2 ... 37V, 1.5A, TO-220 | Distrelec |
Standard Regulator 1.2V to 37V 1.5A | RS |
Positive Voltage Regulator, 1.2÷37V, 1.5A, 4%, 0÷125°C | Micros |
Where can I find additional details, specifications and documents for a LM317T?
Additional datasheets, footprints and schematics for LM317T are listed on our Part Details page. You can also find images and similar parts to LM317T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317T fall under?
The LM317T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317T you can contact the distributor directly for product support, shipping queries etc.
Is the LM317T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM317T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317T often in real-time on the comparison pages.
What if I can't find stock of LM317T?
You can fill out our help required form which you can use to request a quote for LM317T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.